Alpha Wire Single Conductor Cables (Hook-Up Wire) 5859 GR005

Description
HOOK-UP STRND 14AWG GREEN 100'
Datasheet
Description
HOOK-UP STRND 14AWG GREEN 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 5859 GR005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
5859 GR005
Single Conductor Cables (Hook-Up Wire) 5859 GR005
HOOK-UP STRND 14AWG GREEN 100'

HOOK-UP STRND 14AWG GREEN 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 14Awg, Copper, Green; Jacket Material Alpha Wire - 06M3960 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Green; Jacket Material Alpha Wire
06M3960
Hook Up Wire, 100Ft, 14Awg, Copper, Green; Jacket Material Alpha Wire 06M3960
HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:1.94mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 5859 GR005 06M3960
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 14Awg, Copper, Green; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers