Alpha Wire Hook Up Wire, 12Awg, White, 1000Ft, 600V; Jacket Material Alpha Wire 5859/12 WH001

Description
HOOK UP WIRE, 12AWG, WHITE, 1000FT, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.105mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 12AWG, WHITE, 1000FT, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.105mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 12Awg, White, 1000Ft, 600V; Jacket Material Alpha Wire - 06M3961 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 12Awg, White, 1000Ft, 600V; Jacket Material Alpha Wire
06M3961
Hook Up Wire, 12Awg, White, 1000Ft, 600V; Jacket Material Alpha Wire 06M3961
HOOK UP WIRE, 12AWG, WHITE, 1000FT, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.105mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 12AWG, WHITE, 1000FT, 600V; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:12AWG; Conductor Area CSA:3.105mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3961
Product Name Hook Up Wire, 12Awg, White, 1000Ft, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details