HOOK UP WIRE, 1000FT, 16AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7739 |
| Product Name | Hook Up Wire, 1000Ft, 16Awg Copper, Gray; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |