Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire 5858 OR001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire - 02F7738 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire
02F7738
Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire 02F7738
HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7738
Product Name Hook Up Wire, 1000Ft 16Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details