Alpha Wire Hook Up Wire, 100Ft, 16Awg, Copper, Green, 600V; Jacket Material Alpha Wire 5858 GR005

Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, GREEN, 600V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 16AWG, COPPER, GREEN, 600V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 16Awg, Copper, Green, 600V; Jacket Material Alpha Wire - 89K8221 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Green, 600V; Jacket Material Alpha Wire
89K8221
Hook Up Wire, 100Ft, 16Awg, Copper, Green, 600V; Jacket Material Alpha Wire 89K8221
HOOK UP WIRE, 100FT, 16AWG, COPPER, GREEN, 600V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, GREEN, 600V; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.327mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8221
Product Name Hook Up Wire, 100Ft, 16Awg, Copper, Green, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details