Alpha Wire Hook Up Wire, 100Ft, 18Awg, Silver Plated Copper, White; Jacket Material Alpha Wire 5857 WH005

Description
HOOK UP WIRE, 100FT, 18AWG, SILVER PLATED COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, SILVER PLATED COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Silver Plated Copper, White; Jacket Material Alpha Wire - 89K8218 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Silver Plated Copper, White; Jacket Material Alpha Wire
89K8218
Hook Up Wire, 100Ft, 18Awg, Silver Plated Copper, White; Jacket Material Alpha Wire 89K8218
HOOK UP WIRE, 100FT, 18AWG, SILVER PLATED COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, SILVER PLATED COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.96mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8218
Product Name Hook Up Wire, 100Ft, 18Awg, Silver Plated Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details