The Hook Up Wire is a 1000-foot length of 18 AWG copper wire with a white PTFE jacket. It is designed for a wide range of applications, featuring a temperature range of -60 to 200°C and a voltage rating of 600 VRMS. The wire has a nominal conductor resistance of 5.6 Ω per 1000 feet at 20°C and an inductance of 0.03 µH per foot. It complies with UL AWM/STYLE 1213 and military specifications MIL-W-16878/4 (Type E), making it suitable for both commercial and military use. The product is RoHS compliant and meets California Proposition 65 requirements, ensuring it is free from hazardous substances. The wire is packaged in a spool measuring 6.5 x 4 x 2.5 inches.
HOOK UP WIRE, 1000FT, 18AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 96K2364 |
| Product Name | Hook Up Wire, 1000Ft, 18Awg Copper White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |