Alpha Wire Hook Up Wire, 1000Ft 18Awg Copper Violet; Jacket Material Alpha Wire 5857 VI001

Description
HOOK UP WIRE, 1000FT 18AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 18AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 18Awg Copper Violet; Jacket Material Alpha Wire - 02F7702 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper Violet; Jacket Material Alpha Wire
02F7702
Hook Up Wire, 1000Ft 18Awg Copper Violet; Jacket Material Alpha Wire 02F7702
HOOK UP WIRE, 1000FT 18AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7702
Product Name Hook Up Wire, 1000Ft 18Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60042A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details