Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 5857 GR005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire - 86K7483 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
86K7483
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 86K7483
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K7483
Product Name Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details