Alpha Wire Hook Up Wire, 100Ft, 18Awg, Copper, Blue, 600V; Jacket Material Alpha Wire 5857 BL005

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Blue, 600V; Jacket Material Alpha Wire - 88K2180 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Blue, 600V; Jacket Material Alpha Wire
88K2180
Hook Up Wire, 100Ft, 18Awg, Copper, Blue, 600V; Jacket Material Alpha Wire 88K2180
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2180
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Blue, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6869A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details