Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire 5857 BL001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire - 02F7698 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire
02F7698
Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire 02F7698
HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7698
Product Name Hook Up Wire, 1000Ft, 18Awg Copper, Blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details