Alpha Wire Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire 5857 BK001

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire - 89K8219 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire
89K8219
Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire 89K8219
HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.969mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8219
Product Name Hook Up Wire, 1000Ft, 18Awg Copper Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details