Alpha Wire Hook Up Wire, 1000Ft, 20Awg, Copper, Black, 600V; Jacket Material Alpha Wire 5856 BK001

Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg, Copper, Black, 600V; Jacket Material Alpha Wire - 02F7656 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg, Copper, Black, 600V; Jacket Material Alpha Wire
02F7656
Hook Up Wire, 1000Ft, 20Awg, Copper, Black, 600V; Jacket Material Alpha Wire 02F7656
HOOK UP WIRE, 1000FT, 20AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:0.62mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Conductor Cables (Hook-Up Wire) - 5856 BK001 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
5856 BK001
Single Conductor Cables (Hook-Up Wire) 5856 BK001
HOOK-UP STRND 20AWG BLACK 1000'

HOOK-UP STRND 20AWG BLACK 1000'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 02F7656 5856 BK001
Product Name Hook Up Wire, 1000Ft, 20Awg, Copper, Black, 600V; Jacket Material Alpha Wire Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6010A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details