Alpha Wire Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire 5856/7 RD001

Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.562mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.562mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire - 02F7232 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire
02F7232
Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire 02F7232
HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.562mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:20AWG; Conductor Area CSA:0.562mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7232
Product Name Hook Up Wire, 1000Ft, 20Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR260L - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details