The Hook Up Wire, part number 86K7476, is a 100-foot length of 22 AWG copper wire with a white PTFE jacket. It is designed for a wide range of applications, featuring a temperature range of -60 to 200°C and a voltage rating of 600 VRMS. The wire has a nominal conductor resistance of 14 Ω per 1000 feet at 20°C and an inductance of 0.04 µH per foot. It complies with UL AWM/STYLE 1213 and military specifications MIL-W-16878/4 (Type E), making it suitable for both commercial and military applications. The product is RoHS compliant and meets California Proposition 65 requirements, ensuring it is free from hazardous substances. The wire's bend radius is 10 times its diameter, and it can withstand a maximum pull tension of 5.9 lbs.
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:0.38mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 86K7476 |
| Product Name | Hook Up Wire, 100Ft, 22Awg, Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |