HOOK UP WIRE, 1000FT 24AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F7588 |
| Product Name | Hook Up Wire, 1000Ft 24Awg Copper Violet; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |