The Hook Up Wire, 1000Ft 24AWG Copper Orange, features a PTFE jacket and is designed for a wide range of applications. It has a conductor made of 24 AWG stranded copper, with a nominal insulation thickness of 0.010 inches. The wire is rated for a maximum operating temperature of 200°C and can handle a voltage rating of 600 VRMS. It complies with UL AWM/STYLE 1213 and military specifications MIL-W-16878/4 (Type E), making it suitable for demanding environments. The wire is also RoHS compliant and meets California Proposition 65 requirements. The product is packaged in a 1000-foot reel, with a bend radius of 10 times the cable diameter and a maximum pull tension of 3.7 lbs.
HOOK UP WIRE, 1000FT 24AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 96K2363 |
| Product Name | Hook Up Wire, 1000Ft 24Awg Copper Orange; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |