Alpha Wire Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5854/7BK005

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 1213 (3032 Metric) Product Status: Preliminary Conductor Strand: 7/36 Jacket (Insulation) Diameter: 0.252" (6.40mm) Jacket (Insulation) Thickness: 0.035" (0.89mm) Length: 0.50' (152.4mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 1213 (3032 Metric) Product Status: Preliminary Conductor Strand: 7/36 Jacket (Insulation) Diameter: 0.252" (6.40mm) Jacket (Insulation) Thickness: 0.035" (0.89mm) Length: 0.50' (152.4mm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 1213 (3032 Metric) Product Status: Preliminary Conductor Strand: 7/36 Jacket (Insulation) Diameter: 0.252" (6.40mm) Jacket (Insulation) Thickness: 0.035" (0.89mm) Length: 0.50' (152.4mm) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 1213 (3032 Metric)
Product Status: Preliminary
Conductor Strand: 7/36
Jacket (Insulation) Diameter: 0.252" (6.40mm)
Jacket (Insulation) Thickness: 0.035" (0.89mm)
Length: 0.50' (152.4mm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 1976428 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details