Alpha Wire Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire 5854/7 RD001

Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire - 86K9081 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire
86K9081
Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire 86K9081
HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9081
Product Name Hook Up Wire, 1000Ft, 24Awg, Copper, Red; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details