Alpha Wire Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire 5854/7 GR001

Description
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire - 88K2176 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire
88K2176
Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire 88K2176
HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 24AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88K2176
Product Name Hook Up Wire, 1000Ft, 24Awg Copper Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details