Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Alpha Wire 5854/7 BR005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Alpha Wire - 02F7176 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Alpha Wire
02F7176
Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Alpha Wire 02F7176
HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7176
Product Name Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-SMA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Motor cable - NEBM-S1G15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details