Alpha Wire Hook Up Wire, 100Ft, 24Awg, Copper, Black, 600V; Jacket Material Alpha Wire 5854/7 BK005

Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg, Copper, Black, 600V; Jacket Material Alpha Wire - 02F7171 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg, Copper, Black, 600V; Jacket Material Alpha Wire
02F7171
Hook Up Wire, 100Ft, 24Awg, Copper, Black, 600V; Jacket Material Alpha Wire 02F7171
HOOK UP WIRE, 100FT, 24AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7171
Product Name Hook Up Wire, 100Ft, 24Awg, Copper, Black, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details