Alpha Wire Hook Up Wire, 1000Ft, 26Awg Copper, Gray; Jacket Material Alpha Wire 5853 SL001

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper, Gray; Jacket Material Alpha Wire - 85K9885 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper, Gray; Jacket Material Alpha Wire
85K9885
Hook Up Wire, 1000Ft, 26Awg Copper, Gray; Jacket Material Alpha Wire 85K9885
HOOK UP WIRE, 1000FT, 26AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9885
Product Name Hook Up Wire, 1000Ft, 26Awg Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-10M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 052877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SF-SMA-MM-78-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBS-SM12G12-E-0.3-N-M12G12 - Festo Corporation
Specs
Cable Length 0.9843 ft (3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers