Alpha Wire Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 600V; Jacket Material Alpha Wire 5853 BL005

Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 600V; Jacket Material Alpha Wire - 02F7527 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 600V; Jacket Material Alpha Wire
02F7527
Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 600V; Jacket Material Alpha Wire 02F7527
HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:0.142mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7527
Product Name Hook Up Wire, 100Ft, 26Awg, Copper, Blue, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details