Alpha Wire Hook-Up Wire, 0.15Mm2, 30M, Violet; Jacket Material Alpha Wire 5853/19 VI005

Description
HOOK-UP WIRE, 0.15MM2, 30M, VIOLET; Jacket Material:PTFE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.15MM2, 30M, VIOLET; Jacket Material:PTFE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.15Mm2, 30M, Violet; Jacket Material Alpha Wire - 89K8206 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.15Mm2, 30M, Violet; Jacket Material Alpha Wire
89K8206
Hook-Up Wire, 0.15Mm2, 30M, Violet; Jacket Material Alpha Wire 89K8206
HOOK-UP WIRE, 0.15MM2, 30M, VIOLET; Jacket Material:PTFE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 0.15MM2, 30M, VIOLET; Jacket Material:PTFE; Jacket Color:Violet; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8206
Product Name Hook-Up Wire, 0.15Mm2, 30M, Violet; Jacket Material Alpha Wire
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details