Alpha Wire Hook-Up Wire, 0.15Mm2, 30M, Green; Jacket Material Alpha Wire 5853/19 GR005

Description
HOOK-UP WIRE, 0.15MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.15MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.15Mm2, 30M, Green; Jacket Material Alpha Wire - 06M3948 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.15Mm2, 30M, Green; Jacket Material Alpha Wire
06M3948
Hook-Up Wire, 0.15Mm2, 30M, Green; Jacket Material Alpha Wire 06M3948
HOOK-UP WIRE, 0.15MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK-UP WIRE, 0.15MM2, 30M, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:0.15mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3948
Product Name Hook-Up Wire, 0.15Mm2, 30M, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details