Alpha Wire Hook Up Wire, 100Ft, 26Awg Copper, Black; Jacket Material Alpha Wire 5853/19 BK005

Description
HOOK UP WIRE, 100FT, 26AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 26AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 26Awg Copper, Black; Jacket Material Alpha Wire - 92F9398 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 26Awg Copper, Black; Jacket Material Alpha Wire
92F9398
Hook Up Wire, 100Ft, 26Awg Copper, Black; Jacket Material Alpha Wire 92F9398
HOOK UP WIRE, 100FT, 26AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 26AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:0.155mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9398
Product Name Hook Up Wire, 100Ft, 26Awg Copper, Black; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details