Alpha Wire Hook Up Wire, 100Ft, 28Awg Copper, Brown; Jacket Material Alpha Wire 5852 BR005

Description
HOOK UP WIRE, 100FT, 28AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg Copper, Brown; Jacket Material Alpha Wire - 85K9879 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg Copper, Brown; Jacket Material Alpha Wire
85K9879
Hook Up Wire, 100Ft, 28Awg Copper, Brown; Jacket Material Alpha Wire 85K9879
HOOK UP WIRE, 100FT, 28AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9879
Product Name Hook Up Wire, 100Ft, 28Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG214T - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details