Alpha Wire Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 600V; Jacket Material Alpha Wire 5852 BL001

Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 600V; Jacket Material Alpha Wire - 02F7508 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 600V; Jacket Material Alpha Wire
02F7508
Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 600V; Jacket Material Alpha Wire 02F7508
HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 28AWG, COPPER, BLUE, 600V; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F7508
Product Name Hook Up Wire, 1000Ft, 28Awg, Copper, Blue, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6013A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details