Alpha Wire Hook Up Wire, 1000Ft 30Awg Copper Violet; Jacket Material Alpha Wire 5851 VI001

Description
HOOK UP WIRE, 1000FT 30AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 30AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 30Awg Copper Violet; Jacket Material Alpha Wire - 89K8198 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 30Awg Copper Violet; Jacket Material Alpha Wire
89K8198
Hook Up Wire, 1000Ft 30Awg Copper Violet; Jacket Material Alpha Wire 89K8198
HOOK UP WIRE, 1000FT 30AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 30AWG COPPER VIOLET; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8198
Product Name Hook Up Wire, 1000Ft 30Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details