Alpha Wire Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire 5851 SL001

Description
HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire - 85K9877 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire
85K9877
Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire 85K9877
HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:30AWG; Conductor Area CSA:0.06mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9877
Product Name Hook Up Wire, 1000Ft, 30Awg Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details