Alpha Wire Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Alpha Wire 5851 OR001

Description
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Alpha Wire - 85K9878 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Alpha Wire
85K9878
Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Alpha Wire 85K9878
HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 30AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:30AWG; Conductor Area CSA:0.057mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9878
Product Name Hook Up Wire, 1000Ft 30Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details