Alpha Wire Multi-Conductor & Paired Cables 58419 SL001

Description
58419 SLATE 1000 FT
Request a Quote Datasheet
Description
58419 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58419 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58419 SL001
Multi-Conductor & Paired Cables 58419 SL001
58419 SLATE 1000 FT

58419 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 9Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F7519 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 9Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F7519
Shielded Multipair Cable 9Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F7519
SHIELDED MULTIPAIR CABLE 9PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 9PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:9 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58419 SL001 92F7519
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 9Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details