Alpha Wire Multi-Conductor & Paired Cables 58416 SL002

Description
58416 SLATE 500 FT
Request a Quote Datasheet
Description
58416 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58416 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58416 SL002
Multi-Conductor & Paired Cables 58416 SL002
58416 SLATE 500 FT

58416 SLATE 500 FT

Buy Now
Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 28B8158 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
28B8158
Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 28B8158
SHIELDED MULTIPAIR CABLE 6PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58416 SL002 28B8158
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 6Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60039A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details