Alpha Wire Multiple Conductor Cables 58416 SL001

Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 58416SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
58416SL001-ND
Multiple Conductor Cables 58416SL001-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 58416 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58416 SL001
Multi-Conductor & Paired Cables 58416 SL001
58416 SLATE 1000 FT

58416 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F7518 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F7518
Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F7518
SHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 6PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 58416SL001-ND 58416 SL001 92F7518
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable 6Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024860 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details