Alpha Wire Multi-Conductor & Paired Cables 58414 SL002

Description
58414 SLATE 500 FT
Request a Quote Datasheet
Description
58414 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58414 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58414 SL002
Multi-Conductor & Paired Cables 58414 SL002
58414 SLATE 500 FT

58414 SLATE 500 FT

Buy Now
Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 92F9395 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
92F9395
Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 92F9395
SHIELDED MULTIPAIR CABLE 4PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58414 SL002 92F9395
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 4Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details