Alpha Wire Multi-Conductor & Paired Cables 58414 SL001

Description
58414 SLATE 1000 FT
Request a Quote Datasheet
Description
58414 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58414 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58414 SL001
Multi-Conductor & Paired Cables 58414 SL001
58414 SLATE 1000 FT

58414 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 4Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 92F7517 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
92F7517
Shielded Multipair Cable 4Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 92F7517
SHIELDED MULTIPAIR CABLE 4PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58414 SL001 92F7517
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 4Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details