Alpha Wire Multi-Conductor & Paired Cables 58413 SL002

Description
58413 SLATE 500 FT
Request a Quote Datasheet
Description
58413 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58413 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58413 SL002
Multi-Conductor & Paired Cables 58413 SL002
58413 SLATE 500 FT

58413 SLATE 500 FT

Buy Now
Shielded Multipair Cable 3Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 28B8157 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 3Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
28B8157
Shielded Multipair Cable 3Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 28B8157
SHIELDED MULTIPAIR CABLE 3PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 3PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58413 SL002 28B8157
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 3Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6824A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details