Alpha Wire Multi-Conductor & Paired Cables 58412 SL002

Description
58412 SLATE 500 FT
Request a Quote Datasheet
Description
58412 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58412 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58412 SL002
Multi-Conductor & Paired Cables 58412 SL002
58412 SLATE 500 FT

58412 SLATE 500 FT

Buy Now
Shielded Multipair Cable 2Pr 500Ft 150V Gray; Cable Shielding Alpha Wire - 92F7520 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
92F7520
Shielded Multipair Cable 2Pr 500Ft 150V Gray; Cable Shielding Alpha Wire 92F7520
SHIELDED MULTIPAIR CABLE 2PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 500FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58412 SL002 92F7520
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 500Ft 150V Gray; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details