Alpha Wire Multi-Conductor & Paired Cables 58412 SL001

Description
58412 SLATE 1000 FT
Request a Quote Datasheet
Description
58412 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58412 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58412 SL001
Multi-Conductor & Paired Cables 58412 SL001
58412 SLATE 1000 FT

58412 SLATE 1000 FT

Buy Now
Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire - 04F6047 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
04F6047
Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire 04F6047
SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58412 SL001 04F6047
Product Name Multi-Conductor & Paired Cables Shielded Multipair Cable 2Pr 1000Ft 150V Gray; Cable Shielding Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details