Alpha Wire Multi-Conductor & Paired Cables 58411 SL002

Description
58411 SLATE 500 FT
Request a Quote Datasheet
Description
58411 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58411 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58411 SL002
Multi-Conductor & Paired Cables 58411 SL002
58411 SLATE 500 FT

58411 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 216-58411SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-58411SL002-ND
Multiple Conductor Cables 216-58411SL002-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Multiple Conductor Cables - 216-58411SL002-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-58411SL002-DS-ND
Multiple Conductor Cables 216-58411SL002-DS-ND
CBLE 2COND 22AWG SLATE SHLD FOOT

CBLE 2COND 22AWG SLATE SHLD FOOT

Buy Now Datasheet
Shielded Multipair Cable, 1 Pair 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 04F5113 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1 Pair 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire
04F5113
Shielded Multipair Cable, 1 Pair 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire 04F5113
SHIELDED MULTIPAIR CABLE, 1 PAIR 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1 PAIR 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 58411 SL002 216-58411SL002-ND 04F5113
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable, 1 Pair 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data