Alpha Wire Multiple Conductor Cables 58411 SL001

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A58411SL-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A58411SL-100-ND
Multiple Conductor Cables A58411SL-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A58411SL-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A58411SL-50-ND
Multiple Conductor Cables A58411SL-50-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 50.00' (15.24m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A58411SL-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A58411SL-1000-ND
Multiple Conductor Cables A58411SL-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 58411 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58411 SL001
Multi-Conductor & Paired Cables 58411 SL001
1000' PLENUM RATED CBL 22

1000' PLENUM RATED CBL 22

Buy Now
Shielded Multipair Cable, 1 Pair 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 04F5114 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1 Pair 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
04F5114
Shielded Multipair Cable, 1 Pair 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 04F5114
SHIELDED MULTIPAIR CABLE, 1 PAIR 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1 PAIR 22AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number A58411SL-100-ND 58411 SL001 04F5114
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Shielded Multipair Cable, 1 Pair 22Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534022 - RS Components, Ltd.
Specs
Rated Temperature -15 to 105 C (5 to 221 F)
View Details