Alpha Wire Multi-Conductor & Paired Cables 58401 SL002

Description
58401 SLATE 500 FT
Request a Quote Datasheet
Description
58401 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58401 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58401 SL002
Multi-Conductor & Paired Cables 58401 SL002
58401 SLATE 500 FT

58401 SLATE 500 FT

Buy Now
Multiple Conductor Cables - A58401SL-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A58401SL-500-ND
Multiple Conductor Cables A58401SL-500-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 04F5109 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
04F5109
Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire 04F5109
SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 1 PAIR, 24AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 58401 SL002 A58401SL-500-ND 04F5109
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multipair Cable, 1 Pair, 24Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Twisted Pair & Multicore Data Cable - 2010524 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 70 C (-4 to 158 F)
View Details