Alpha Wire Multi-Conductor & Paired Cables 58144 SL002

Description
58144 SLATE 500 FT
Request a Quote Datasheet
Description
58144 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58144 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58144 SL002
Multi-Conductor & Paired Cables 58144 SL002
58144 SLATE 500 FT

58144 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 28B8156 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 150V; Cable Shielding Alpha Wire
28B8156
Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 150V; Cable Shielding Alpha Wire 28B8156
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 16AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58144 SL002 28B8156
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 16Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 461-1203-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
Connector Type BNC
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assembly - 6784A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details