Alpha Wire Multi-Conductor & Paired Cables 58136 SL001

Description
58136 SLATE 1000 FT
Request a Quote Datasheet
Description
58136 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58136 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58136 SL001
Multi-Conductor & Paired Cables 58136 SL001
58136 SLATE 1000 FT

58136 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 04F5134 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
04F5134
Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 04F5134
SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58136 SL001 04F5134
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 6 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details