Alpha Wire Multi-Conductor & Paired Cables 58134 SL001

Description
58134 SLATE 1000 FT
Request a Quote Datasheet
Description
58134 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58134 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58134 SL001
Multi-Conductor & Paired Cables 58134 SL001
58134 SLATE 1000 FT

58134 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 04F5132 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
04F5132
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 04F5132
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58134 SL001 04F5132
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data