Alpha Wire Multi-Conductor & Paired Cables 58133 SL002

Description
58133 SLATE 500 FT
Request a Quote Datasheet
Description
58133 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58133 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58133 SL002
Multi-Conductor & Paired Cables 58133 SL002
58133 SLATE 500 FT

58133 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 28B8155 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 150V; Cable Shielding Alpha Wire
28B8155
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 150V; Cable Shielding Alpha Wire 28B8155
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58133 SL002 28B8155
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details