Alpha Wire Multi-Conductor & Paired Cables 58133 SL001

Description
58133 SLATE 1000 FT
Request a Quote Datasheet
Description
58133 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58133 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58133 SL001
Multi-Conductor & Paired Cables 58133 SL001
58133 SLATE 1000 FT

58133 SLATE 1000 FT

Buy Now
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire - 04F5612 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
04F5612
Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire 04F5612
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 1000FT, 150V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58133 SL001 04F5612
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 3 Conductor, 18Awg, 1000Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details