Alpha Wire Multi-Conductor & Paired Cables 58120 SL002

Description
58120 SLATE 500 FT
Request a Quote Datasheet
Description
58120 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58120 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58120 SL002
Multi-Conductor & Paired Cables 58120 SL002
58120 SLATE 500 FT

58120 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 04F5120 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire
04F5120
Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire 04F5120
SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 10 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:10Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58120 SL002 04F5120
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 10 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details