Alpha Wire Multi-Conductor & Paired Cables 58120/25 SL002

Description
58120/25 SLATE 500 FT
Request a Quote Datasheet
Description
58120/25 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 58120/25 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
58120/25 SL002
Multi-Conductor & Paired Cables 58120/25 SL002
58120/25 SLATE 500 FT

58120/25 SLATE 500 FT

Buy Now
Shielded Multiconductor Cable, 25 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire - 04F5123 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire
04F5123
Shielded Multiconductor Cable, 25 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire 04F5123
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 22AWG, 500FT, 150V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 58120/25 SL002 04F5123
Product Name Multi-Conductor & Paired Cables Shielded Multiconductor Cable, 25 Conductor, 22Awg, 500Ft, 150V; Cable Shielding Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to XM Micro-Hooks - 4020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Splash Proof Cable Assembly - 60034A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details